Samsung Galaxy A33 5G SM-A336B, 16,3 cm (6.4"), 6 GB, 128 GB, 48 MP, Android 12, Black
Samsung Galaxy A33 5G SM-A336B. Display diagonal: 16,3 cm (6.4"), Display resolution: 1080 x 2400 pixels. Processor frequency: 2,4 GHz, Processor family: Samsung Exynos, Processor model: 1280. RAM capacity: 6 GB, Internal storage capacity: 128 GB. Rear camera resolution (numeric): 48 MP, Rear camera type: Quad camera. SIM card capability: Hybrid Dual SIM. Operating system installed: Android 12. Battery capacity: 5000 mAh. Product colour: Black. Weight: 186 g