Samsung Galaxy A31 SM-A315, 16,3 cm (6.4"), 1080 x 2400 pixels, 4 GB, 64 GB, 48 MP, Black
Samsung Galaxy A31 SM-A315. Display diagonal: 16,3 cm (6.4"), Display resolution: 1080 x 2400 pixels. Processor frequency: 2 GHz. RAM capacity: 4 GB, Internal storage capacity: 64 GB. Rear camera resolution (numeric): 48 MP, Rear camera type: Quad camera. Battery capacity: 5000 mAh. Product colour: Black. Weight: 185 g