Samsung Galaxy A3 SM-A300FU, 11,4 cm (4.5"), 540 x 960 pixels, 1,5 GB, 16 GB, 8 MP, Pink
Samsung Galaxy A3 SM-A300FU. Display diagonal: 11,4 cm (4.5"), Display resolution: 540 x 960 pixels. Processor frequency: 1,2 GHz. RAM capacity: 1,5 GB, Internal storage capacity: 16 GB. Rear camera resolution (numeric): 8 MP, Rear camera type: Single camera. SIM card capability: Single SIM. Battery capacity: 1900 mAh. Product colour: Pink. Weight: 110 g