Samsung Galaxy A2 Core SM-A260F, 12,7 cm (5"), 1 GB, 16 GB, 5 MP, Android 8.0, Blue
Samsung Galaxy A2 Core SM-A260F. Display diagonal: 12,7 cm (5"), Display resolution: 960 x 540 pixels. Processor frequency: 1,6 GHz, Processor family: Samsung Exynos, Processor model: 7870. RAM capacity: 1 GB, Internal storage capacity: 16 GB. Rear camera resolution (numeric): 5 MP, Rear camera type: Single camera. SIM card capability: Single SIM. Operating system installed: Android 8.0. Battery capacity: 2600 mAh. Product colour: Blue. Weight: 142 g