Samsung logo

Samsung Galaxy SM-A235FZKVTUR smartphone 16,8 cm (6.6") Dual SIM 4G USB Type-C 4 GB 128 GB 5000 mAh Black

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created by   Samsung
Product views:
179004
Info modified on:
04 Oct 2022, 14:26:09
Short summary description Samsung Galaxy SM-A235FZKVTUR smartphone 16,8 cm (6.6") Dual SIM 4G USB Type-C 4 GB 128 GB 5000 mAh Black:

Samsung Galaxy SM-A235FZKVTUR, 16,8 cm (6.6"), 1080 x 2408 pixels, 4 GB, 128 GB, 50 MP, Black

Long summary description Samsung Galaxy SM-A235FZKVTUR smartphone 16,8 cm (6.6") Dual SIM 4G USB Type-C 4 GB 128 GB 5000 mAh Black:

Samsung Galaxy SM-A235FZKVTUR. Display diagonal: 16,8 cm (6.6"), Display resolution: 1080 x 2408 pixels. Processor frequency: 2,4 GHz, Processor family: Qualcomm Snapdragon, Processor model: 680. RAM capacity: 4 GB, Internal storage capacity: 128 GB. Rear camera resolution (numeric): 50 MP, Rear camera type: Quad camera. SIM card capability: Dual SIM. Battery capacity: 5000 mAh. Product colour: Black. Weight: 195 g

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.