Samsung logo

Samsung Galaxy A22 5G SM-A226B 16,8 cm (6.6") 4 GB 64 GB 5000 mAh Grey

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
235499
Info modified on:
20 Sept 2024, 11:25:47
Short summary description Samsung Galaxy A22 5G SM-A226B 16,8 cm (6.6") 4 GB 64 GB 5000 mAh Grey:

Samsung Galaxy A22 5G SM-A226B, 16,8 cm (6.6"), 2400 x 1080 pixels, 4 GB, 64 GB, 48 MP, Grey

Long summary description Samsung Galaxy A22 5G SM-A226B 16,8 cm (6.6") 4 GB 64 GB 5000 mAh Grey:

Samsung Galaxy A22 5G SM-A226B. Display diagonal: 16,8 cm (6.6"), Display resolution: 2400 x 1080 pixels. Processor frequency: 2,2 GHz. RAM capacity: 4 GB, Internal storage capacity: 64 GB. Rear camera resolution (numeric): 48 MP, Rear camera type: Triple camera. Battery capacity: 5000 mAh. Product colour: Grey. Weight: 203 g

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.