Samsung logo

Samsung Galaxy A20e 14,7 cm (5.8") Dual SIM Android 9.0 4G USB Type-C 3 GB 32 GB 3000 mAh White

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
100809
Info modified on:
12 Nov 2024, 16:17:53
Short summary description Samsung Galaxy A20e 14,7 cm (5.8") Dual SIM Android 9.0 4G USB Type-C 3 GB 32 GB 3000 mAh White:

Samsung Galaxy A20e , 14,7 cm (5.8"), 3 GB, 32 GB, 13 MP, Android 9.0, White

Long summary description Samsung Galaxy A20e 14,7 cm (5.8") Dual SIM Android 9.0 4G USB Type-C 3 GB 32 GB 3000 mAh White:

Samsung Galaxy A20e . Display diagonal: 14,7 cm (5.8"), Display resolution: 720 x 1560 pixels. Processor frequency: 1,6 GHz, Processor family: Samsung Exynos, Processor model: 7884. RAM capacity: 3 GB, Internal storage capacity: 32 GB. Rear camera resolution (numeric): 13 MP, Rear camera type: Dual camera. SIM card capability: Dual SIM. Operating system installed: Android 9.0. Battery capacity: 3000 mAh. Product colour: White. Weight: 141 g

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.