Samsung Galaxy A20e SM-A202F, 14,7 cm (5.8"), 3 GB, 32 GB, 13 MP, Android 9.0, Blue
Samsung Galaxy A20e SM-A202F. Display diagonal: 14,7 cm (5.8"), Display resolution: 720 x 1560 pixels. Processor frequency: 1,6 GHz, Processor family: Samsung Exynos. RAM capacity: 3 GB, Internal storage capacity: 32 GB. Rear camera resolution (numeric): 13 MP, Rear camera type: Dual camera. SIM card capability: Dual SIM. Operating system installed: Android 9.0. Battery capacity: 3000 mAh. Product colour: Blue. Weight: 141 g