Samsung logo

Samsung Galaxy A11 SM-A115F 16,3 cm (6.4") 4G USB Type-C 4000 mAh Blue

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
240925
Info modified on:
09 Mar 2024, 14:19:00
Short summary description Samsung Galaxy A11 SM-A115F 16,3 cm (6.4") 4G USB Type-C 4000 mAh Blue:

Samsung Galaxy A11 SM-A115F, 16,3 cm (6.4"), 720 x 1560 pixels, 1,8 GHz, 13 MP, Blue

Long summary description Samsung Galaxy A11 SM-A115F 16,3 cm (6.4") 4G USB Type-C 4000 mAh Blue:

Samsung Galaxy A11 SM-A115F. Display diagonal: 16,3 cm (6.4"), Display resolution: 720 x 1560 pixels. Processor frequency: 1,8 GHz. Rear camera resolution (numeric): 13 MP, Rear camera type: Triple camera. Battery capacity: 4000 mAh. Product colour: Blue. Weight: 177 g

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.