Samsung logo

Samsung SH09AWHX air conditioner Air conditioner outdoor unit

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
111454
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Samsung SH09AWHX air conditioner Air conditioner outdoor unit:

Samsung SH09AWHX, Air conditioner outdoor unit, Cooling, Dehumidifying, Heating, 2750 W, 2900 W, Rotary, 1 l/h

Long summary description Samsung SH09AWHX air conditioner Air conditioner outdoor unit:

Samsung SH09AWHX. Type: Air conditioner outdoor unit, Air conditioner functions: Cooling, Dehumidifying, Heating, Cooling capacity in watts (max): 2750 W. Power consumption (cooling) (max): 980 W, Power consumption (heating) (max): 900 W. Outdoor unit noise level: 51 dB, Cooling airflow (outdoor unit): 1500 m³/h, Heating airflow (outdoor unit): 1500 m³/h

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.