Samsung logo

Samsung SH-118AB optical disc drive Internal DVD-ROM Black, Silver

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
98707
Info modified on:
24 Feb 2023, 14:13:50
Short summary description Samsung SH-118AB optical disc drive Internal DVD-ROM Black, Silver:

Samsung SH-118AB, Black, Silver, Vertical/Horizontal, Desktop, DVD-ROM, Serial ATA, 0,256 MB

Long summary description Samsung SH-118AB optical disc drive Internal DVD-ROM Black, Silver:

Samsung SH-118AB. Product colour: Black, Silver, Mounting: Vertical/Horizontal. Purpose: Desktop, Optical drive type: DVD-ROM, Interface: Serial ATA. CD read speed: 48x, CD-R read speed: 48x, CD-RW read speed: 40x. Dimensions (WxDxH): 148,2 x 170 x 42 mm, Maximum data transfer rate: 1500 Mbit/s, Read speed: 21,6 MB/s. DVD read speed: 8x

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.