Samsung logo

Samsung SGH-U900 Pink 5,59 cm (2.2") 112 g

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
33062
Info modified on:
26 Feb 2024, 15:20:16
Short summary description Samsung SGH-U900 Pink 5,59 cm (2.2") 112 g:

Samsung SGH-U900 Pink, Slider, 5,59 cm (2.2"), 5 MP, Bluetooth, 880 mAh, Pink

Long summary description Samsung SGH-U900 Pink 5,59 cm (2.2") 112 g:

Samsung SGH-U900 Pink. Form factor: Slider. Display diagonal: 5,59 cm (2.2"), Display resolution: 240 x 320 pixels. Rear camera resolution (numeric): 5 MP. Bluetooth. FM radio. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 880 mAh, Standby time (2G): 400 h. Weight: 112 g. Product colour: Pink

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.