Samsung logo

Samsung SGH-F700 Qbowl 5,84 cm (2.3") 139 g Black, Blue

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
59694
Info modified on:
26 Feb 2024, 15:20:07
Short summary description Samsung SGH-F700 Qbowl 5,84 cm (2.3") 139 g Black, Blue:

Samsung SGH-F700 Qbowl, Slider, Single SIM, 5,84 cm (2.3"), 3,2 MP, 1000 mAh, Black, Blue

Long summary description Samsung SGH-F700 Qbowl 5,84 cm (2.3") 139 g Black, Blue:

Samsung SGH-F700 Qbowl. Form factor: Slider. SIM card capability: Single SIM. Display diagonal: 5,84 cm (2.3"), Display resolution: 240 x 432 pixels. Rear camera resolution (numeric): 3,2 MP. WAP: 2.0. Bluetooth. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 1000 mAh, Standby time (2G): 300 h. Weight: 139 g. Product colour: Black, Blue

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.