Samsung logo

Samsung SGH-F490 8,38 cm (3.3") 880 mAh Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
88900
Info modified on:
27 Feb 2024, 15:02:43
Short summary description Samsung SGH-F490 8,38 cm (3.3") 880 mAh Black:

Samsung SGH-F490, 8,38 cm (3.3"), 240 x 432 pixels, Black

Long summary description Samsung SGH-F490 8,38 cm (3.3") 880 mAh Black:

Samsung SGH-F490. Display diagonal: 8,38 cm (3.3"), Display resolution: 240 x 432 pixels. Rear camera type: Single camera. Battery capacity: 880 mAh. Product colour: Black. Weight: 102 g

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.