Samsung SCP-3370THP, CCTV security camera, Outdoor, Wired, Ceiling, White, Dome
Samsung SCP-3370THP. Type: CCTV security camera, Placement supported: Outdoor, Connectivity technology: Wired. Mounting type: Ceiling, Product colour: White, Form factor: Dome. Minimum illumination: 0,0004 lx, Lens viewing angle, horizontal: 55.5°, Lens viewing angle, vertical: 42.5°. Sensor type: CCD, Optical sensor size: 25,4 / 4 mm (1 / 4"). Optical zoom: 37x, Digital zoom: 16x, Focal length range: 3.5 - 129.5 mm