Samsung logo

Samsung SC-9635 2 L Cylinder vacuum Dry 2200 W Bagless

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
36804
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Samsung SC-9635 2 L Cylinder vacuum Dry 2200 W Bagless:

Samsung SC-9635, 2200 W, Cylinder vacuum, Dry, Bagless, 2 L, HEPA, Micro

Long summary description Samsung SC-9635 2 L Cylinder vacuum Dry 2200 W Bagless:

Samsung SC-9635. Maximum input power: 2200 W. Type: Cylinder vacuum, Cleaning type: Dry, Dust container type: Bagless, Dust capacity: 2 L. Vacuum air filtering: HEPA, Micro, Dirt separating method: Filtering, Noise level: 74 dB. Product colour: Gold

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.