Samsung Galaxy Mini, 7,98 cm (3.14"), 240 x 320 pixels, 0,6 GHz, 3 MP, Android 2.2, Grey
Samsung Galaxy Mini. Display diagonal: 7,98 cm (3.14"), Display resolution: 240 x 320 pixels. Processor frequency: 0,6 GHz. Rear camera resolution (numeric): 3 MP, Rear camera type: Single camera. SIM card capability: Single SIM. Operating system installed: Android 2.2. Battery capacity: 1500 mAh. Product colour: Grey. Weight: 106,6 g