Samsung logo

Samsung S22E450B LED display 54,6 cm (21.5") 1920 x 1080 pixels Full HD Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
87588
Info modified on:
30 Dec 2024, 17:23:40
Short summary description Samsung S22E450B LED display 54,6 cm (21.5") 1920 x 1080 pixels Full HD Black:

Samsung S22E450B, 54,6 cm (21.5"), 1920 x 1080 pixels, Full HD, LED, 5 ms, Black

Long summary description Samsung S22E450B LED display 54,6 cm (21.5") 1920 x 1080 pixels Full HD Black:

Samsung S22E450B. Display diagonal: 54,6 cm (21.5"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LED. Display surface: Matt, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 170°. VESA mounting, Height adjustment. Product colour: Black

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.