Samsung logo

Samsung RR7000 Upright freezer Freestanding 315 L Stainless steel

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
139919
Info modified on:
27 May 2024, 13:08:35
Short summary description Samsung RR7000 Upright freezer Freestanding 315 L Stainless steel:

Samsung RR7000, 315 L, 21 kg/24h, SN-T, 41 dB, No Frost system, Stainless steel

Long summary description Samsung RR7000 Upright freezer Freestanding 315 L Stainless steel:

Samsung RR7000. Freezer net capacity: 315 L, Climate class: SN-T, Freezing capacity: 21 kg/24h, Storage time during power failure: 12 h, Noise level: 41 dB, Star rating: 4*, No Frost system. Door hinge: Left. Lamp type: LED. Annual energy consumption: 352 kWh. Product colour: Stainless steel

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.