Samsung logo

Samsung RT62K7025SL Freestanding 622 L F Aluminium

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
65765
Info modified on:
27 May 2024, 14:17:36
Short summary description Samsung RT62K7025SL Freestanding 622 L F Aluminium:

Samsung RT62K7025SL, 622 L, No Frost (fridge), SN-T, 10 kg/24h, F, Aluminium

Long summary description Samsung RT62K7025SL Freestanding 622 L F Aluminium:

Samsung RT62K7025SL. Total net capacity: 622 L. Door hinge: Right. Climate class: SN-T, Noise level: 40 dB. Fridge net capacity: 461 L, No Frost (fridge), Multi-Airflow system (fridge), Fridge interior light, Fridge number of shelves/baskets: 4. Freezer net capacity: 161 L, Freezing capacity: 10 kg/24h, No Frost (freezer). Energy efficiency class: F, Annual energy consumption: 365 kWh. Product colour: Aluminium

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.