Samsung logo

Samsung RT53K6655SL/ES fridge-freezer Freestanding 526 L F Stainless steel

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
82098
Info modified on:
27 May 2024, 14:13:21
Short summary description Samsung RT53K6655SL/ES fridge-freezer Freestanding 526 L F Stainless steel:

Samsung RT53K6655SL/ES, 526 L, No Frost (fridge), 40 dB, F, Fresh zone compartment, Stainless steel

Long summary description Samsung RT53K6655SL/ES fridge-freezer Freestanding 526 L F Stainless steel:

Samsung RT53K6655SL/ES. Total net capacity: 526 L. Door hinge: Right. Noise level: 40 dB. Fridge net capacity: 401 L, No Frost (fridge), Multi-Airflow system (fridge), Fridge interior light, Fridge number of shelves/baskets: 3, Number of vegetable drawers: 2. Freezer net capacity: 125 L. Fresh zone compartment. Energy efficiency class: F, Annual energy consumption: 300 kWh. Product colour: Stainless steel

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.