Samsung logo

Samsung RT35K5932SL/EM fridge-freezer Freestanding 361 L Stainless steel

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
71432
Info modified on:
26 Feb 2021, 15:59:53
Short summary description Samsung RT35K5932SL/EM fridge-freezer Freestanding 361 L Stainless steel:

Samsung RT35K5932SL/EM, 361 L, Fresh zone compartment, Stainless steel

Long summary description Samsung RT35K5932SL/EM fridge-freezer Freestanding 361 L Stainless steel:

Samsung RT35K5932SL/EM. Total net capacity: 361 L. Door hinge: Right. Fridge net capacity: 272 L, Multi-Airflow system (fridge), Fridge interior light, Fridge number of shelves/baskets: 3, Number of vegetable drawers: 1. Freezer net capacity: 89 L. Fresh zone compartment. Product colour: Stainless steel

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.