Samsung logo

Samsung RT32K5035WW Freestanding 320 L F White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
69142
Info modified on:
27 May 2024, 15:09:02
Short summary description Samsung RT32K5035WW Freestanding 320 L F White:

Samsung RT32K5035WW, 320 L, SN-T, 4,5 kg/24h, F, Fresh zone compartment, White

Long summary description Samsung RT32K5035WW Freestanding 320 L F White:

Samsung RT32K5035WW. Total net capacity: 320 L. Door hinge: Right. Climate class: SN-T, Noise level: 40 dB. Fridge net capacity: 248 L, No Frost (fridge), Multi-Airflow system (fridge), Fridge interior light. Freezer net capacity: 72 L, Freezing capacity: 4,5 kg/24h, No Frost (freezer). Fresh zone compartment. Energy efficiency class: F, Annual energy consumption: 257 kWh. Product colour: White

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.