Samsung logo

Samsung RSH1DTMH Side by Side side-by-side refrigerator Freestanding 524 L Black

Brand:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
207753
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Samsung RSH1DTMH Side by Side side-by-side refrigerator Freestanding 524 L Black:

Samsung RSH1DTMH Side by Side, Freestanding, Black, 524 L, 345 L, 179 L, 4*

Long summary description Samsung RSH1DTMH Side by Side side-by-side refrigerator Freestanding 524 L Black:

Samsung RSH1DTMH Side by Side. Appliance placement: Freestanding, Product colour: Black. Total net capacity: 524 L. Fridge net capacity: 345 L. Freezer net capacity: 179 L, Star rating: 4*. Width: 908 mm, Depth: 734 mm, Height: 1789 mm

Specs
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.