Samsung logo

Samsung RSH 1 PTSW side-by-side refrigerator Freestanding Stainless steel

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
112147
Info modified on:
26 Feb 2021, 16:10:07
Short summary description Samsung RSH 1 PTSW side-by-side refrigerator Freestanding Stainless steel:

Samsung RSH 1 PTSW, Freestanding, Stainless steel, 524 L, 345 L, 179 L, 4*

Long summary description Samsung RSH 1 PTSW side-by-side refrigerator Freestanding Stainless steel:

Samsung RSH 1 PTSW. Appliance placement: Freestanding, Product colour: Stainless steel. Total gross capacity: 524 L. Fridge net capacity: 345 L. Freezer net capacity: 179 L, Star rating: 4*. Annual energy consumption: 440 kWh

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.