Samsung logo

Samsung RSA1VTMG1 side-by-side refrigerator Freestanding 540 L Stainless steel

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
55215
Info modified on:
27 May 2024, 11:50:33
Short summary description Samsung RSA1VTMG1 side-by-side refrigerator Freestanding 540 L Stainless steel:

Samsung RSA1VTMG1, Freestanding, American door, Stainless steel, LED, Tempered glass, 540 L

Long summary description Samsung RSA1VTMG1 side-by-side refrigerator Freestanding 540 L Stainless steel:

Samsung RSA1VTMG1. Appliance placement: Freestanding, Product design: American door, Product colour: Stainless steel. Total net capacity: 540 L, Noise level: 43 dB. Fridge net capacity: 360 L. Freezer net capacity: 180 L, Freezer position: Side-placed, Star rating: 4*. Annual energy consumption: 469 kWh

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.