Samsung RS6JN8210S9/EG, Freestanding, American door, Stainless steel, Touch, Inside, 609 L
Samsung RS6JN8210S9/EG. Appliance placement: Freestanding, Product design: American door, Product colour: Stainless steel. Total net capacity: 609 L, Climate class: SN-T, Noise emission class: C. Fridge temperature range: 10 - 43 °C, Lamp type: LED. Freezer net capacity: 202 L, Freezer position: Side-placed, Freezing capacity: 12 kg/24h. Energy efficiency class: F, Annual energy consumption: 450 kWh, Energy efficiency scale: A to G