Samsung logo

Samsung RS6JA8810S9/EG side-by-side refrigerator Freestanding 634 L F Stainless steel

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
100183
Info modified on:
20 Mar 2025, 08:56:53
Short summary description Samsung RS6JA8810S9/EG side-by-side refrigerator Freestanding 634 L F Stainless steel:

Samsung RS6JA8810S9/EG, Freestanding, American door, Stainless steel, 634 L, SN-T, C

Long summary description Samsung RS6JA8810S9/EG side-by-side refrigerator Freestanding 634 L F Stainless steel:

Samsung RS6JA8810S9/EG. Appliance placement: Freestanding, Product design: American door, Product colour: Stainless steel. Total net capacity: 634 L, Climate class: SN-T, Noise emission class: C. Fridge net capacity: 409 L, Lamp type: LED. Freezer net capacity: 225 L, Freezer position: Side-placed, Freezing capacity: 12 kg/24h. Energy efficiency class: F, Annual energy consumption: 395 kWh, Energy efficiency scale: A to G

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.