Samsung logo

Samsung RS66N8100S9 Freestanding 655 L F Metallic

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
54285
Info modified on:
27 May 2024, 13:33:58
Short summary description Samsung RS66N8100S9 Freestanding 655 L F Metallic:

Samsung RS66N8100S9, 655 L, SN-T, 12 kg/24h, F, Fresh zone compartment, Metallic

Long summary description Samsung RS66N8100S9 Freestanding 655 L F Metallic:

Samsung RS66N8100S9. Total net capacity: 655 L, Climate class: SN-T, Noise level: 39 dB. Fridge net capacity: 412 L, No Frost (fridge), Fridge interior light, Fridge number of shelves/baskets: 4, Number of vegetable drawers: 2. Freezer net capacity: 243 L, Freezing capacity: 12 kg/24h, No Frost (freezer). Fresh zone compartment. Energy efficiency class: F, Annual energy consumption: 446 kWh. Product colour: Metallic

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.