Samsung logo

Samsung RS61681GDSR side-by-side refrigerator Freestanding 620 L Stainless steel

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
124481
Info modified on:
27 May 2024, 11:51:14
Short summary description Samsung RS61681GDSR side-by-side refrigerator Freestanding 620 L Stainless steel:

Samsung RS61681GDSR, Freestanding, American door, Stainless steel, LED, Tempered glass, 620 L

Long summary description Samsung RS61681GDSR side-by-side refrigerator Freestanding 620 L Stainless steel:

Samsung RS61681GDSR. Appliance placement: Freestanding, Product design: American door, Product colour: Stainless steel. Total net capacity: 620 L, Noise level: 38,5 dB. Fridge net capacity: 403 L, Lamp type: LED. Freezer net capacity: 217 L, Freezer position: Side-placed. Width: 912 mm, Depth: 768 mm, Height: 1780 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.