Samsung RS4000, Freestanding, American door, Stainless steel, 533 L, SN-T, 39 dB
Samsung RS4000. Appliance placement: Freestanding, Product design: American door, Product colour: Stainless steel. Total net capacity: 533 L, Climate class: SN-T, Noise level: 39 dB. Fridge net capacity: 359 L, Lamp type: LED. Freezer net capacity: 154 L, Freezer position: Top-placed, Freezing capacity: 12 kg/24h. Fresh zone compartment net capacity: 20 L