Samsung logo

Samsung RS20NRPS side-by-side refrigerator Freestanding 510 L Silver

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
198292
Info modified on:
26 Feb 2021, 16:10:07
Short summary description Samsung RS20NRPS side-by-side refrigerator Freestanding 510 L Silver:

Samsung RS20NRPS, Freestanding, Silver, 510 L, 316 L, 194 L, 4*

Long summary description Samsung RS20NRPS side-by-side refrigerator Freestanding 510 L Silver:

Samsung RS20NRPS. Appliance placement: Freestanding, Product colour: Silver. Total net capacity: 510 L. Fridge net capacity: 316 L. Freezer net capacity: 194 L, Star rating: 4*. Annual energy consumption: 540 kWh

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.