Samsung logo

Samsung RL38T630DS9 Freestanding 386 L D Stainless steel

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
36954
Info modified on:
20 Mar 2025, 09:05:49
Short summary description Samsung RL38T630DS9 Freestanding 386 L D Stainless steel:

Samsung RL38T630DS9, 386 L, No Frost (fridge), SN-T, 13 kg/24h, D, Stainless steel

Long summary description Samsung RL38T630DS9 Freestanding 386 L D Stainless steel:

Samsung RL38T630DS9. Total net capacity: 386 L. Door hinge: Right. Climate class: SN-T, Noise level: 35 dB. Fridge net capacity: 272 L, No Frost (fridge), Multi-Airflow system (fridge), Fridge interior light, Fridge number of shelves/baskets: 4. Freezer net capacity: 114 L, Freezing capacity: 13 kg/24h, No Frost (freezer). Energy efficiency class: D, Annual energy consumption: 211 kWh. Product colour: Stainless steel

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.