Samsung logo

Samsung RB7300 Freestanding 344 L D Stainless steel

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
32311
Info modified on:
20 Mar 2025, 08:54:27
Short summary description Samsung RB7300 Freestanding 344 L D Stainless steel:

Samsung RB7300, 344 L, SN-T, 18 kg/24h, D, Fresh zone compartment, Stainless steel

Long summary description Samsung RB7300 Freestanding 344 L D Stainless steel:

Samsung RB7300. Total net capacity: 344 L. Door hinge: Right. Climate class: SN-T, Noise level: 35 dB. Fridge net capacity: 230 L, No Frost (fridge), Multi-Airflow system (fridge), Fridge interior light. Freezer net capacity: 114 L, Freezing capacity: 18 kg/24h, No Frost (freezer). Fresh zone compartment. Energy efficiency class: D, Annual energy consumption: 204 kWh. Product colour: Stainless steel

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.