Samsung logo

Samsung RL33N300NWW/EG Freestanding 315 L White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
66338
Info modified on:
27 May 2024, 13:14:42
Short summary description Samsung RL33N300NWW/EG Freestanding 315 L White:

Samsung RL33N300NWW/EG, 315 L, No Frost (fridge), SN-ST, 38 dB, 13 kg/24h, White

Long summary description Samsung RL33N300NWW/EG Freestanding 315 L White:

Samsung RL33N300NWW/EG. Total net capacity: 315 L. Door hinge: Right, Display type: LED. Climate class: SN-ST, Noise level: 38 dB. Fridge net capacity: 217 L, No Frost (fridge), Multi-Airflow system (fridge), Fridge interior light, Fridge number of shelves/baskets: 4. Freezer net capacity: 98 L, Freezing capacity: 13 kg/24h, No Frost (freezer). Annual energy consumption: 175 kWh. Product colour: White

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.