Samsung logo

Samsung RF62QEPN side-by-side refrigerator Freestanding 493 L F Stainless steel

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
98816
Info modified on:
27 May 2024, 14:22:43
Short summary description Samsung RF62QEPN side-by-side refrigerator Freestanding 493 L F Stainless steel:

Samsung RF62QEPN, Freestanding, Stainless steel, R600a, 493 L, C, 40 dB

Long summary description Samsung RF62QEPN side-by-side refrigerator Freestanding 493 L F Stainless steel:

Samsung RF62QEPN. Appliance placement: Freestanding, Product colour: Stainless steel, Refrigerating medium: R600a. Total net capacity: 493 L, Noise emission class: C, Noise level: 40 dB. Fridge net capacity: 330 L, Fridge gross capacity: 340 L. Freezer net capacity: 163 L, Freezer position: Bottom-placed, Star rating: 4*. Energy efficiency class: F, Annual energy consumption: 375 kWh, Energy efficiency scale: A to G

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.