Samsung logo

Samsung RF50N5970B1/ES side-by-side refrigerator Freestanding 486 L F Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
97199
Info modified on:
27 May 2024, 14:50:23
Short summary description Samsung RF50N5970B1/ES side-by-side refrigerator Freestanding 486 L F Black:

Samsung RF50N5970B1/ES, Freestanding, French door, Black, Touch, LED, R600a

Long summary description Samsung RF50N5970B1/ES side-by-side refrigerator Freestanding 486 L F Black:

Samsung RF50N5970B1/ES. Appliance placement: Freestanding, Product design: French door, Product colour: Black. Total net capacity: 486 L, Climate class: SN-T, Noise emission class: C. Fridge net capacity: 336 L, Fridge gross capacity: 354 L, Lamp type: LED. Freezer net capacity: 150 L, Freezer position: Bottom-placed, Freezing capacity: 10 kg/24h. Energy efficiency class: F, Annual energy consumption: 410 kWh, Energy efficiency scale: A to G

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.