Samsung logo

Samsung RF260BEAESL side-by-side refrigerator Freestanding 477 L Stainless steel

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
171994
Info modified on:
25 Nov 2020, 15:28:10
Short summary description Samsung RF260BEAESL side-by-side refrigerator Freestanding 477 L Stainless steel:

Samsung RF260BEAESL, Freestanding, French door, Stainless steel, LED, 477 L, 734 L

Long summary description Samsung RF260BEAESL side-by-side refrigerator Freestanding 477 L Stainless steel:

Samsung RF260BEAESL. Appliance placement: Freestanding, Product design: French door, Product colour: Stainless steel. Total net capacity: 477 L, Total gross capacity: 734 L. Lamp type: LED. Freezer net capacity: 142 L, Freezer position: Bottom-placed, Star rating: 4*. Annual energy consumption: 449 kWh

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.