Samsung logo

Samsung RC140DHXGA air conditioner Air conditioner outdoor unit White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
177214
Info modified on:
12 Dec 2024, 14:14:40
Short summary description Samsung RC140DHXGA air conditioner Air conditioner outdoor unit White:

Samsung RC140DHXGA, Air conditioner outdoor unit, White, Cooling, Heating, 14000 W, 3500 W, 15500 W

Long summary description Samsung RC140DHXGA air conditioner Air conditioner outdoor unit White:

Samsung RC140DHXGA. Type: Air conditioner outdoor unit, Product colour: White, Air conditioner functions: Cooling, Heating. Power consumption (cooling) (min): 800 W, Power consumption (cooling) (max): 5400 W, Power consumption (heating) (min): 700 W. Outdoor unit noise level: 69 dB, Cooling airflow (outdoor unit): 5430 m³/h, Outdoor unit width: 94 cm

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.