Samsung logo

Samsung RB50DG601EB1 Freestanding 508 L E Anthracite

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
41150
Info modified on:
15 Nov 2024, 12:35:17
Short summary description Samsung RB50DG601EB1 Freestanding 508 L E Anthracite:

Samsung RB50DG601EB1, 508 L, No Frost (fridge), SN-T, 8 kg/24h, E, Anthracite

Long summary description Samsung RB50DG601EB1 Freestanding 508 L E Anthracite:

Samsung RB50DG601EB1. Total net capacity: 508 L. Door hinge: Right. Climate class: SN-T, Noise level: 35 dB. Fridge net capacity: 340 L, No Frost (fridge), Fridge number of shelves/baskets: 4, Number of vegetable drawers: 1. Freezer net capacity: 168 L, Freezing capacity: 8 kg/24h, No Frost (freezer). Energy efficiency class: E, Annual energy consumption: 300 kWh. Product colour: Anthracite

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.