Samsung logo

Samsung RB38T705CB1 Freestanding 390 L C Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
78848
Info modified on:
27 May 2024, 14:49:57
Short summary description Samsung RB38T705CB1 Freestanding 390 L C Black:

Samsung RB38T705CB1, 390 L, SN-T, 13 kg/24h, C, Fresh zone compartment, Black

Long summary description Samsung RB38T705CB1 Freestanding 390 L C Black:

Samsung RB38T705CB1. Total net capacity: 390 L. Door hinge: Right. Climate class: SN-T, Noise level: 35 dB. Fridge net capacity: 273 L, No Frost (fridge), Fridge interior light, Fridge number of shelves/baskets: 4. Freezer net capacity: 112 L, Freezing capacity: 13 kg/24h, No Frost (freezer). Fresh zone compartment. Energy efficiency class: C, Annual energy consumption: 169 kWh. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.