Samsung logo

Samsung RB37J5349SL Freestanding 376 L D Stainless steel

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
74817
Info modified on:
27 Mar 2025, 08:50:52
Short summary description Samsung RB37J5349SL Freestanding 376 L D Stainless steel:

Samsung RB37J5349SL, 376 L, SN-T, 15 kg/24h, D, Fresh zone compartment, Stainless steel

Long summary description Samsung RB37J5349SL Freestanding 376 L D Stainless steel:

Samsung RB37J5349SL. Total net capacity: 376 L. Door hinge: Right, Display type: LED. Climate class: SN-T, Noise level: 37 dB. Fridge net capacity: 268 L, No Frost (fridge), Multi-Airflow system (fridge), Fridge interior light. Freezer net capacity: 108 L, Freezing capacity: 15 kg/24h, No Frost (freezer). Fresh zone compartment. Energy efficiency class: D, Annual energy consumption: 206 kWh

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.