Samsung logo

Samsung RB34T675DS9 Freestanding 340 L D Silver

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
71780
Info modified on:
10 Apr 2025, 09:45:55
Short summary description Samsung RB34T675DS9 Freestanding 340 L D Silver:

Samsung RB34T675DS9, 340 L, SN-T, 13 kg/24h, D, Fresh zone compartment, Silver

Long summary description Samsung RB34T675DS9 Freestanding 340 L D Silver:

Samsung RB34T675DS9. Total net capacity: 340 L. Door hinge: Right. Climate class: SN-T, Noise level: 35 dB. Fridge net capacity: 228 L, No Frost (fridge), Fridge interior light, Fridge number of shelves/baskets: 3. Freezer net capacity: 112 L, Freezing capacity: 13 kg/24h, No Frost (freezer). Fresh zone compartment. Energy efficiency class: D, Annual energy consumption: 204 kWh. Product colour: Silver

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.