Samsung logo

Samsung RB31FERNBSS Freestanding 304 L Stainless steel

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
98409
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Samsung RB31FERNBSS Freestanding 304 L Stainless steel:

Samsung RB31FERNBSS, 304 L, No Frost (fridge), SN-T, 13 kg/24h, Fresh zone compartment, Stainless steel

Long summary description Samsung RB31FERNBSS Freestanding 304 L Stainless steel:

Samsung RB31FERNBSS. Total net capacity: 304 L. Door hinge: Right, Display type: LED. Climate class: SN-T, Noise level: 40 dB. Fridge net capacity: 206 L, No Frost (fridge), Multi-Airflow system (fridge), Fridge interior light. Freezer net capacity: 98 L, Freezing capacity: 13 kg/24h, No Frost (freezer). Fresh zone compartment. Annual energy consumption: 172 kWh. Product colour: Stainless steel

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.