Samsung logo

Samsung Q60A QN32Q60AAF 81,3 cm (32") 4K Ultra HD Smart TV Wi-Fi Grey

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
60857
Info modified on:
21 Jun 2024, 15:54:07
Short summary description Samsung Q60A QN32Q60AAF 81,3 cm (32") 4K Ultra HD Smart TV Wi-Fi Grey:

Samsung Q60A QN32Q60AAF, 81,3 cm (32"), 3840 x 2160 pixels, QLED, Smart TV, Wi-Fi, Grey

Long summary description Samsung Q60A QN32Q60AAF 81,3 cm (32") 4K Ultra HD Smart TV Wi-Fi Grey:

Samsung Q60A QN32Q60AAF. Display diagonal: 81,3 cm (32"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: QLED, Screen shape: Flat, LED backlighting type: Direct-LED. Smart TV. Motion interpolation technology: Auto Motion Plus, Native aspect ratio: 16:9. Digital signal format system: ATSC. Wi-Fi, Ethernet LAN. Product colour: Grey

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.