Samsung logo

Samsung QM43B-T signage display Digital signage flat panel 109,2 cm (43") LED Wi-Fi 500 cd/m² 4K Ultra HD Black Touchscreen Built-in processor Tizen 6.5 24/7

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
18263
Info modified on:
27 May 2024, 16:50:18
Short summary description Samsung QM43B-T signage display Digital signage flat panel 109,2 cm (43") LED Wi-Fi 500 cd/m² 4K Ultra HD Black Touchscreen Built-in processor Tizen 6.5 24/7:

Samsung QM43B-T, Digital signage flat panel, 109,2 cm (43"), LED, 3840 x 2160 pixels, Wi-Fi, 24/7

Long summary description Samsung QM43B-T signage display Digital signage flat panel 109,2 cm (43") LED Wi-Fi 500 cd/m² 4K Ultra HD Black Touchscreen Built-in processor Tizen 6.5 24/7:

Samsung QM43B-T. Product design: Digital signage flat panel. Display diagonal: 109,2 cm (43"), Display technology: LED, Display resolution: 3840 x 2160 pixels, Display brightness: 500 cd/m², HD type: 4K Ultra HD, Touchscreen. Wi-Fi. Operating hours (hours/days): 24/7. Operating system installed: Tizen 6.5. Product colour: Black

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.