Samsung logo

Samsung QE32LS03BBU 81,3 cm (32") Full HD Smart TV Wi-Fi Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
57334
Info modified on:
04 Mar 2025, 15:49:52
Short summary description Samsung QE32LS03BBU 81,3 cm (32") Full HD Smart TV Wi-Fi Black:

Samsung QE32LS03BBU, 81,3 cm (32"), 1920 x 1080 pixels, QLED, Smart TV, Wi-Fi, Black

Long summary description Samsung QE32LS03BBU 81,3 cm (32") Full HD Smart TV Wi-Fi Black:

Samsung QE32LS03BBU. Display diagonal: 81,3 cm (32"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: QLED, Screen shape: Flat. Smart TV. Motion interpolation technology: PQI (Picture Quality Index) 1100, Response time: 8 ms, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S2, DVB-T2. Wi-Fi, Ethernet LAN. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.