Samsung logo

Samsung QA75QN70FAWXXY TV 190,5 cm (75") 4K Ultra HD Smart TV Wi-Fi Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
121
Info modified on:
14 Jul 2025, 08:55:37
Short summary description Samsung QA75QN70FAWXXY TV 190,5 cm (75") 4K Ultra HD Smart TV Wi-Fi Black:

Samsung QA75QN70FAWXXY, 190,5 cm (75"), 3840 x 2160 pixels, Neo QLED, Smart TV, Wi-Fi, Black

Long summary description Samsung QA75QN70FAWXXY TV 190,5 cm (75") 4K Ultra HD Smart TV Wi-Fi Black:

Samsung QA75QN70FAWXXY. Display diagonal: 190,5 cm (75"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: Neo QLED, Screen shape: Flat, LED backlighting type: Mini LED. Smart TV. Motion interpolation technology: Motion Xcelerator, Native aspect ratio: 16:9. Digital signal format system: DVB-T, DVB-T2. Wi-Fi, Ethernet LAN. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.