Samsung logo

Samsung PS64E8000 162,6 cm (64") Full HD Smart TV Wi-Fi Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
143004
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Samsung PS64E8000 162,6 cm (64") Full HD Smart TV Wi-Fi Black:

Samsung PS64E8000, 162,6 cm (64"), 1920 x 1080 pixels, 3D, Smart TV, Wi-Fi, Black

Long summary description Samsung PS64E8000 162,6 cm (64") Full HD Smart TV Wi-Fi Black:

Samsung PS64E8000. Display diagonal: 162,6 cm (64"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: Plasma. 3D. Smart TV. Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S2, DVB-T2. Wi-Fi, Ethernet LAN. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.