Samsung logo

Samsung PS63P5H TV 160 cm (63") HD Black 1000 cd/m²

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
175595
Info modified on:
15 Mar 2022, 13:52:57
Short summary description Samsung PS63P5H TV 160 cm (63") HD Black 1000 cd/m²:

Samsung PS63P5H, 160 cm (63"), 1366 x 768 pixels, HD, Plasma, Black

Long summary description Samsung PS63P5H TV 160 cm (63") HD Black 1000 cd/m²:

Samsung PS63P5H. Display diagonal: 160 cm (63"), Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: Plasma, Display brightness: 1000 cd/m², Contrast ratio (typical): 3000:1, Native aspect ratio: 16:9. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.